Indelac Controls, Inc. Internal Battery Back-Up Electric Actuator SNS15

Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote Datasheet
Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Battery Back-Up Electric Actuator - SNS15 - Indelac Controls, Inc.
Florence, KY, United States
Internal Battery Back-Up Electric Actuator
SNS15
Internal Battery Back-Up Electric Actuator SNS15
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.

NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.

Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number SNS15
Product Name Internal Battery Back-Up Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - L Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - S Series (Deep Base) - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Electric Actuator - ASC6 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details