The L series rotary electric actuator is designed for quarter-turn valve and damper applications requiring 700 to 3840 in-lbs of torque. It features a sand-cast aluminum enclosure with thermally bonded polyester powder coating, meeting NEMA 4 and 7 ratings, and mounts via ISO 5211 F07 and F10 pads with a 22mm star drive. Equipped with a permanent split capacitor motor and thermal overload protection, it supports 12Vdc, 24Vdc, 24Vac, 115Vac, and 230Vac operation. Duty cycle is 100% for 115Vac and below, 30 minutes continuous for 230Vac. Includes manual declutching override, visual position indicator, and snap-action SPDT limit switches rated 15A at 250Vac. Rated for -40°F to 150°F operation with optional heaters. Weight is 40 lb (18.1 kg). Certified to CSA C3228-02, CSA C3229-82, and UL standards for Class I and II hazardous locations.
ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is of utmost importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency; quiet operation and long trouble free life, and as all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | L Series |
| Product Name | Rotary Electric Actuator |
| Rotational Output | Shaft; Box-Shape |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; >360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides |