Indelac Controls, Inc. Compact Rotary Electric Actuator SD Series

Description
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 . The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
Request a Quote Datasheet
Description
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 . The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rotary Electric Actuator - SD Series - Indelac Controls, Inc.
Florence, KY, United States
Compact Rotary Electric Actuator
SD Series
Compact Rotary Electric Actuator SD Series
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 . The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.

The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 . The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number SD Series
Product Name Compact Rotary Electric Actuator
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - NS20 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Electric Actuator - ASC12 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Rotary Electric Actuator - L Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
NEMA 7 Rotary Electric Actuator - S Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details