Indelac Controls, Inc. Spring Return Electric Actuator ASC12

Description
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 /90° 115Vac 12 /90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc
Request a Quote
Description
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 /90° 115Vac 12 /90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASC12 spring return electric actuator delivers 1,200 in-lb end torque and 1,400 in-lb start torque for modulating or fail-safe applications. It operates on 115 Vac, 230 Vac, 24 Vdc, or 12 Vdc with a 12-second electric cycle time and 2-second spring return. A permanent split capacitor motor provides thermal overload protection. It includes an electro-magnetic clutch and SPDT snap-action switches rated at 15A @ 250Vac. Mounting is universal with an ISO 5211 F10 pad and 1.00-inch square male drive. NEMA 4 enclosure is standard; NEMA 7 is optional. Weight is 110 lb. Duty cycle is 30-minute continuous run. Operating temperature range is -40°F to 150°F. Spring fail is for emergency use only.

Datasheet Summary
Powered by GS/AI

The ASC12 spring return electric actuator delivers 1,200 in-lb end torque and 1,400 in-lb start torque for modulating or fail-safe applications. It operates on 115 Vac, 230 Vac, 24 Vdc, or 12 Vdc with a 12-second electric cycle time and 2-second spring return. A permanent split capacitor motor provides thermal overload protection. It includes an electro-magnetic clutch and SPDT snap-action switches rated at 15A @ 250Vac. Mounting is universal with an ISO 5211 F10 pad and 1.00-inch square male drive. NEMA 4 enclosure is standard; NEMA 7 is optional. Weight is 110 lb. Duty cycle is 30-minute continuous run. Operating temperature range is -40°F to 150°F. Spring fail is for emergency use only.

Suppliers

Company
Product
Description
Supplier Links
Spring Return Electric Actuator - ASC12 - Indelac Controls, Inc.
Florence, KY, United States
Spring Return Electric Actuator
ASC12
Spring Return Electric Actuator ASC12
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 /90° 115Vac 12 /90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc

Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lb·in.

Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating.

This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power.

Specifications

Torque:

1200 Lb-In | 135 Nm

ENCLOSURE:

Standard:
NEMA 4 | IP65
Optional:
NEMA 7 | N/A

Coating:

Thermally Bonded Polyester Powder

Fasteners:

Stainless Steel | 300 Series

Output:

1.0″ Male

Mounting Pad:

ISO 5211 F10

Clutch:

Standard

Weight:

110 Lbs.

Installation:

Universal

Lubrication:

Permanent

Operational Temp. Range:

-40°F. to 150°F.
*Heater & Thermostat Required 0°F. & Below*

Cycle Time:

12 /90° 115Vac
12 /90° 230Vac

Duty Cycle:

Standard:
25% | 115Vac
Optional:
15 Minute | 230Vac

Motor:

Standard:
115Vac/1ph/50-60Hz
Permanent Split Capacitor
Thermal Overload Protection
Optional:
12Vdc
24Vdc
230Vac

L. R. Current:

115Vac = 2.91 amps
230Vac = 1.99 amps

Switches:

SPDT Snap Action
16 amp ½ HP 125V, 250Vac, 0.5amp 125Vdc
Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number ASC12
Product Name Spring Return Electric Actuator
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle 90°; Multiple Position (optional feature); Adjustable Angle One Side; Adjustable Angle Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Rotary Electric Actuator - L Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details