The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | SD Series |
| Product Name | Electric Actuator |