Model ES2 is a light-duty, spring-return electric actuator for fail-safe valve and damper automation. It delivers 200 in-lb (22.6 Nm) torque with a 10-second electric 90-degree cycle and a 2-second spring return. Powered by a 115Vac permanent split capacitor motor with thermal overload protection, it has a 25% duty cycle and a power-on brake. It includes snap-action SPDT limit switches rated at 15A @ 250Vac and a visual dome indicator. Mounted via ISO 5211 F07 & F10 with a 17mm star drive, it features a thermally bonded polyester powder coating and weighs 22 lb (10 kg). Operates from -40°F to 150°F (-40°C to 65.6°C); optional heaters extend range. NEMA 4 enclosure is standard, with NEMA 4X, 7, and 9 available. Maximum cycles: 1,900 power open and power close; spring fail operation is for emergency use only and voids warranty.
Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to the fail position as the normal model of operation the life of the actuator is severely shortened. ES2 has a spring end torque of 200 in·lb with a closing speed of 3 sec./90° upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 145 in·lb.
Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | Model ES2 |
| Product Name | Spring Return Actuator |