The ASC10 spring return electric actuator provides 1,000 in-lb (113 Nm) continuous torque and 1,200 in-lb (135.6 Nm) starting torque, with a 12-second cycle time for a 90-degree turn under electric power and a 2-second return via spring. It operates on 115 Vac, 24 Vac, 24 Vdc, or 12 Vdc, with a 75% duty cycle and a permanent split capacitor motor featuring thermal overload protection. The actuator includes an electro-magnetic clutch, snap-action SPDT limit switches rated at 15A @ 250Vac, and a thermally bonded polyester powder coating. It meets NEMA 4 standards with optional NEMA 7 enclosure, mounts via ISO 5211 F10 with a 1.00" square male drive, weighs 110 lb (49.9 kg), and operates from -40°F to 150°F. Spring return is intended for emergency use only.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC10 1,000 In-Lb (113 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | ASC10 |
| Product Name | Spring Return Electric Actuator |