Indelac Controls, Inc. Electric Actuator S Series (Deep Base)

Description
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.
Request a Quote Datasheet
Description
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - S Series (Deep Base) - Indelac Controls, Inc.
Florence, KY, United States
Electric Actuator
S Series (Deep Base)
Electric Actuator S Series (Deep Base)
The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.

The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb·in (model SR) and 300 lb·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive and spring friction brake. Manual over ride and position indicator are not available on the S series deep base because the optional equipment used when this enclosure is specified prohibits their installation.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number S Series (Deep Base)
Product Name Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Actuator - Model AS6 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuation Time 12 seconds
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV10 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details