The ASC6 spring return electric actuator provides 600 in-lb (67.8 Nm) torque and is designed for modulating applications with DC voltage compatibility. It operates with a 12-second cycle time for 90-degree rotation and supports a 75% duty cycle. The actuator features a permanent split capacitor motor with thermal overload protection, an electro-magnetic clutch, and a thermally bonded polyester powder coating. It meets NEMA 4 standards with optional NEMA 7, 4X, and 9 enclosures. Mounting follows ISO 5211 F07 with a 0.66" square male drive. Operating temperature ranges from -40°F to 150°F, with heater and thermostat required below 0°F. Weight is 110 lb (49.9 kg).
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC6 600 In-Lb (67 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | ASC6 |
| Product Name | Spring Return Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |