The ASC10 spring return electric actuator provides 1,000 in-lb (113 Nm) continuous torque and 1,200 in-lb (135.6 Nm) start torque for modulating applications with fail-safe spring return. It operates in 12 seconds per 90 degrees electrically and 2 seconds per 90 degrees via spring return, with a 75% duty cycle. The actuator uses a permanent split capacitor motor with thermal overload protection and an electro-magnetic clutch, rated for 115 Vac, 24 Vac, 24 Vdc, and 12 Vdc. It meets NEMA 4 standards with optional NEMA 7 enclosure, features a thermally bonded polyester powder coating, and includes snap-action SPDT limit switches rated at 15A @ 250Vac. Mounting complies with ISO 5211 F10 with a 1.00" square male drive. Weight is 110 lb (49.9 kg). Operating temperature ranges from -40°F to 150°F, with optional heating for lower temperatures. Maximum modulating cycles are 300 per hour.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC10 1,000 In-Lb (113 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | ASC10 |
| Product Name | Spring Return Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |