Indelac Controls, Inc. Spring Return Electric Actuator ASC12

Description
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 seconds/90° 115Vac 12 seconds/90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc
Request a Quote Datasheet
Description
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 seconds/90° 115Vac 12 seconds/90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return Electric Actuator - ASC12 - Indelac Controls, Inc.
Florence, KY, United States
Spring Return Electric Actuator
ASC12
Spring Return Electric Actuator ASC12
Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lbâ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lbâ·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating. This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power. Specifications Torque: 1200 Lb-In | 135 Nm ENCLOSURE: Standard: NEMA 4 | IP65 Optional: NEMA 7 | N/A Coating: Thermally Bonded Polyester Powder Fasteners: Stainless Steel | 300 Series Output: 1.0′ Male Mounting Pad: ISO 5211 F10 Clutch: Standard Weight: 110 Lbs. Installation: Universal Lubrication: Permanent Operational Temp. Range: -40°F. to 150°F. *Heater & Thermostat Required 0°F. & Below* Cycle Time: 12 seconds/90° 115Vac 12 seconds/90° 230Vac Duty Cycle: Standard: 25% | 115Vac Optional: 15 Minute | 230Vac Motor: Standard: 115Vac/1ph/50-60Hz Permanent Split Capacitor Thermal Overload Protection Optional: 12Vdc 24Vdc 230Vac L. R. Current: 115Vac = 2.91 amps 230Vac = 1.99 amps Switches: SPDT Snap Action 16 amp â½ HP 125V, 250Vac, 0.5amp 125Vdc

Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lb·in.

Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and polyester powder coating.

This electric spring return actuator also comes standard with thermal overload protection and is set to fail closed (via counter-clockwise rotation) upon loss of power.

Specifications

Torque:

1200 Lb-In | 135 Nm

ENCLOSURE:

Standard:
NEMA 4 | IP65
Optional:
NEMA 7 | N/A

Coating:

Thermally Bonded Polyester Powder

Fasteners:

Stainless Steel | 300 Series

Output:

1.0″ Male

Mounting Pad:

ISO 5211 F10

Clutch:

Standard

Weight:

110 Lbs.

Installation:

Universal

Lubrication:

Permanent

Operational Temp. Range:

-40°F. to 150°F.
*Heater & Thermostat Required 0°F. & Below*

Cycle Time:

12 seconds/90° 115Vac
12 seconds/90° 230Vac

Duty Cycle:

Standard:
25% | 115Vac
Optional:
15 Minute | 230Vac

Motor:

Standard:
115Vac/1ph/50-60Hz
Permanent Split Capacitor
Thermal Overload Protection
Optional:
12Vdc
24Vdc
230Vac

L. R. Current:

115Vac = 2.91 amps
230Vac = 1.99 amps

Switches:

SPDT Snap Action
16 amp ½ HP 125V, 250Vac, 0.5amp 125Vdc
Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number ASC12
Product Name Spring Return Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuation Time 12 seconds
View Details
Spring Return Electric Actuator - ASC4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV6 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details