The SNS10 is a battery-backed electric actuator designed for critical applications requiring fail-safe operation during power loss. It delivers 1,000 in-lb (113 Nm) of torque and completes a 90° rotation in 15 seconds. The unit operates on 12Vdc, 24Vac/Vdc, 115Vac, or 230Vac, with a full-load current of 2.20A at 12Vdc. It includes a 12V 0.8Ah rechargeable sealed lead-acid battery with a minimum four-year standby life and a trickle charger. The actuator has a NEMA 4 enclosure, with optional NEMA 4X, 7, and 9 ratings, a thermally bonded polyester powder coating, and a universal mounting pad compliant with ISO 5211 F07 & F10 with a 17mm star drive. It weighs 22 lb (10 kg), features a manual override hand wheel, and operates from -40°F to 150°F. A double heater is optional for temperatures down to -76°F.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.
NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.
Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | SNS10 |
| Product Name | Internal Battery Back-Up Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |