Indelac Controls, Inc. Multi-Voltage Actuator With Optional Battery Backup PV 2

Description
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 200 to 300 in/lbs.
Request a Quote
Description
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 200 to 300 in/lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Voltage Actuator With Optional Battery Backup - PV 2 - Indelac Controls, Inc.
Florence, KY, United States
Multi-Voltage Actuator With Optional Battery Backup
PV 2
Multi-Voltage Actuator With Optional Battery Backup PV 2
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 200 to 300 in/lbs.

The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of
the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 200 to 300 in/lbs.

Supplier's Site

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number PV 2
Product Name Multi-Voltage Actuator With Optional Battery Backup
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details