Indelac Controls, Inc. Internal Battery Back-Up Electric Actuator SNS6

Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote
Description
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNS6 Internal Battery Back-Up Electric Actuator from Indelac Controls, Inc. is designed for critical applications requiring reliable operation during power outages. It features a maximum torque of 675 In-Lb (76.3 Nm) and a cycle time of 15 seconds for a 90° rotation. The actuator operates on a brush-type 12Vdc motor and has a duty cycle of 100%. It includes a rechargeable 12V, 0.8 AHr sealed lead acid battery, providing a minimum of 150 cycles at maximum torque before requiring a recharge. The actuator is built to meet NEMA 4 standards, with optional NEMA 4X, 7, and 9 enclosures available for various environmental conditions. It operates effectively in temperatures ranging from -40°F to 150°F, with options for additional heating for extreme cold. The unit includes a visual dome indicator for position feedback and is equipped with snap-action limit switches rated for 15A at 250Vac. Weighing 22 lbs (10 kg), it features a universal mounting pad compatible with ISO 5211 standards. The actuator is designed for minimal maintenance, utilizing permanent grease lubrication.

Datasheet Summary
Powered by GS/AI

The SNS6 Internal Battery Back-Up Electric Actuator from Indelac Controls, Inc. is designed for critical applications requiring reliable operation during power outages. It features a maximum torque of 675 In-Lb (76.3 Nm) and a cycle time of 15 seconds for a 90° rotation. The actuator operates on a brush-type 12Vdc motor and has a duty cycle of 100%. It includes a rechargeable 12V, 0.8 AHr sealed lead acid battery, providing a minimum of 150 cycles at maximum torque before requiring a recharge. The actuator is built to meet NEMA 4 standards, with optional NEMA 4X, 7, and 9 enclosures available for various environmental conditions. It operates effectively in temperatures ranging from -40°F to 150°F, with options for additional heating for extreme cold. The unit includes a visual dome indicator for position feedback and is equipped with snap-action limit switches rated for 15A at 250Vac. Weighing 22 lbs (10 kg), it features a universal mounting pad compatible with ISO 5211 standards. The actuator is designed for minimal maintenance, utilizing permanent grease lubrication.

Suppliers

Company
Product
Description
Supplier Links
Internal Battery Back-Up Electric Actuator - SNS6 - Indelac Controls, Inc.
Florence, KY, United States
Internal Battery Back-Up Electric Actuator
SNS6
Internal Battery Back-Up Electric Actuator SNS6
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.

NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.

Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Rotary Actuators
Product Number SNS6
Product Name Internal Battery Back-Up Electric Actuator
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Internal Battery Back-Up Electric Actuator - SNS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Actuator - Model AS4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - PV 3 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details