The SNS15 is a battery-backed electric actuator designed for critical applications requiring fail-safe operation during power loss. It delivers 1,500 in-lb (169.5 Nm) torque with a 30-second cycle time for 90° rotation and supports 100% duty cycle. The unit includes a 12V 0.8 Ah sealed lead-acid battery with a minimum four-year standby life, a brush-type 12Vdc motor, and operates on 12Vdc, 24Vac/Vdc, 115Vac, or 230Vac input. It features a NEMA 4 enclosure with optional NEMA 4X, 7, or 9 ratings, a visual dome position indicator, snap-action SPDT limit switches rated at 15A at 250Vac, and a manual override hand wheel. The actuator is mounted via an ISO 5211 F10 pad with a 17mm star drive, weighs 22 lb (10 kg), and operates from -40°F to 150°F (-40°C to 65.6°C). A permanent grease lubrication system requires minimal maintenance.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.
NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.
Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | SNS15 |
| Product Name | Internal Battery Back-Up Electric Actuator |
| Rotational Output | Shaft |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides |
| Number | Single Shaft |