The Model AS4 is a heavy-duty, quarter-turn spring return actuator for fail-safe valve and damper automation. It delivers 400 in-lb (45.2 Nm) spring return torque and 600 in-lb (67.8 Nm) electric start torque, with a 12-second electric 90° cycle time and 2-second spring return. It uses a permanent split capacitor motor with thermal overload protection, a power-on brake, and 15A SPDT limit switches. The actuator meets NEMA 4 standards, with optional NEMA 4X, 7, and 9 enclosures, and has a polyester powder coating. It mounts to ISO 5211 F07 with a 0.66-inch square drive and weighs 68 lb (30.8 kg). Operating range is -40°F to 150°F (-40°C to 65.6°C). Duty cycle is 25%, with a maximum of 25 power cycles per day.
Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close will provide for years of reliable performance. AS4 has a spring end torque of 400 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 300 lb·in.
Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | Model AS4 |
| Product Name | Spring Return Actuator |
| Rotational Output | Shaft; Box-Shape |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | 90°; Adjustable Angle One Side; Adjustable Angle Both Sides |