Inductotherm Group Rotator Saw

Description
The Rotator Saw, which is part of the Savage Saw product line, is Thermatool’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as the primary features. This machine will self-center and clamp any electrode from 10” (250mm) to 30” (760mm) with the push of a button. Then position the electrode , start the auto cycle and the SR-1200 will rotate the piece through the blade yielding a precision cut with a machine like finish and ±.003” per vertical inch perpendicularity which will eliminate the need for a face grinding step. Thermatool takes it one step further by doing this all in less than 45 minutes for a 24” (600mm) dia piece, which is almost 10 times faster than the best band saw available today. The SR-1200 comes in various configurations with coolant filtration, and other material handling options to allow you to custom fit this system to your current sawing needs.
Request a Quote
Description
The Rotator Saw, which is part of the Savage Saw product line, is Thermatool’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as the primary features. This machine will self-center and clamp any electrode from 10” (250mm) to 30” (760mm) with the push of a button. Then position the electrode , start the auto cycle and the SR-1200 will rotate the piece through the blade yielding a precision cut with a machine like finish and ±.003” per vertical inch perpendicularity which will eliminate the need for a face grinding step. Thermatool takes it one step further by doing this all in less than 45 minutes for a 24” (600mm) dia piece, which is almost 10 times faster than the best band saw available today. The SR-1200 comes in various configurations with coolant filtration, and other material handling options to allow you to custom fit this system to your current sawing needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotator Saw -  - Inductotherm Group
Rancocas, NJ, USA
Rotator Saw
Rotator Saw
The Rotator Saw, which is part of the Savage Saw product line, is Thermatool’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as the primary features. This machine will self-center and clamp any electrode from 10” (250mm) to 30” (760mm) with the push of a button. Then position the electrode , start the auto cycle and the SR-1200 will rotate the piece through the blade yielding a precision cut with a machine like finish and ±.003” per vertical inch perpendicularity which will eliminate the need for a face grinding step. Thermatool takes it one step further by doing this all in less than 45 minutes for a 24” (600mm) dia piece, which is almost 10 times faster than the best band saw available today. The SR-1200 comes in various configurations with coolant filtration, and other material handling options to allow you to custom fit this system to your current sawing needs.

The Rotator Saw, which is part of the Savage Saw product line, is Thermatool’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as the primary features. This machine will self-center and clamp any electrode from 10” (250mm) to 30” (760mm) with the push of a button. Then position the electrode , start the auto cycle and the SR-1200 will rotate the piece through the blade yielding a precision cut with a machine like finish and ±.003” per vertical inch perpendicularity which will eliminate the need for a face grinding step. Thermatool takes it one step further by doing this all in less than 45 minutes for a 24” (600mm) dia piece, which is almost 10 times faster than the best band saw available today. The SR-1200 comes in various configurations with coolant filtration, and other material handling options to allow you to custom fit this system to your current sawing needs.

Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Sawing Machinery
Product Name Rotator Saw
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Lab Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Foundry Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Guillotine Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Plate Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details