Canoga Perkins Corporation 4 and 8 Channel Wavelength Division Multiplexer Models 6004& 6008

Description
Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga Perkins’ CWDM transponder line to deliver carrier class performance at a fraction of the cost of expensive DWDM systems. Each port is capable of receiving discrete CWDM wavelengths from 1470nm to 1610nm, with optional 1310nm pass through channel, and optically multiplexing the wavelengths into one composite. Canoga Perkins is a pioneer in CWDM and is an active member of the CWDM Commercial Interest Group. The passive CWDM module is fully ITU Standards compliant and has successfully attained NEBS Level 3 Compliance. Both 4 channel and 8 channel modules can be fitted in the UCS 1000 chassis. The 4 channel module occupies 1 slot while the 8 channel module occupies 2 slots. Popular applications include point-to-point, used with passive OADMs for Drop and Continue/Insert, SONET/SDH, Gigabit Ethernet aggregation, ESCON/FICON/Fibre Channel aggregation, and much more. FEATURES OF Canoga Perkins Models 6004 & 6008 4 and 8 Channel CWDM Passive Module, Requires No Power Protocol Transparent Utilizes Industry Standard ITU CWDM Wavelengths Low Insertion Loss Rapid Deployment of Services 4, 5, 8 and 9 Channels Over One Fiber Pair Full Native Mode Performance Easy Installation and Operation UCS Rackmount
Description
Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga Perkins’ CWDM transponder line to deliver carrier class performance at a fraction of the cost of expensive DWDM systems. Each port is capable of receiving discrete CWDM wavelengths from 1470nm to 1610nm, with optional 1310nm pass through channel, and optically multiplexing the wavelengths into one composite. Canoga Perkins is a pioneer in CWDM and is an active member of the CWDM Commercial Interest Group. The passive CWDM module is fully ITU Standards compliant and has successfully attained NEBS Level 3 Compliance. Both 4 channel and 8 channel modules can be fitted in the UCS 1000 chassis. The 4 channel module occupies 1 slot while the 8 channel module occupies 2 slots. Popular applications include point-to-point, used with passive OADMs for Drop and Continue/Insert, SONET/SDH, Gigabit Ethernet aggregation, ESCON/FICON/Fibre Channel aggregation, and much more. FEATURES OF Canoga Perkins Models 6004 & 6008 4 and 8 Channel CWDM Passive Module, Requires No Power Protocol Transparent Utilizes Industry Standard ITU CWDM Wavelengths Low Insertion Loss Rapid Deployment of Services 4, 5, 8 and 9 Channels Over One Fiber Pair Full Native Mode Performance Easy Installation and Operation UCS Rackmount

Suppliers

Company
Product
Description
Supplier Links
4 and 8 Channel Wavelength Division Multiplexer - Models 6004& 6008 - Data Connect Enterprise, Inc.
Olney, MD, USA
4 and 8 Channel Wavelength Division Multiplexer
Models 6004& 6008
4 and 8 Channel Wavelength Division Multiplexer Models 6004& 6008
Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga Perkins’ CWDM transponder line to deliver carrier class performance at a fraction of the cost of expensive DWDM systems. Each port is capable of receiving discrete CWDM wavelengths from 1470nm to 1610nm, with optional 1310nm pass through channel, and optically multiplexing the wavelengths into one composite. Canoga Perkins is a pioneer in CWDM and is an active member of the CWDM Commercial Interest Group. The passive CWDM module is fully ITU Standards compliant and has successfully attained NEBS Level 3 Compliance. Both 4 channel and 8 channel modules can be fitted in the UCS 1000 chassis. The 4 channel module occupies 1 slot while the 8 channel module occupies 2 slots. Popular applications include point-to-point, used with passive OADMs for Drop and Continue/Insert, SONET/SDH, Gigabit Ethernet aggregation, ESCON/FICON/Fibre Channel aggregation, and much more. FEATURES OF Canoga Perkins Models 6004 & 6008 4 and 8 Channel CWDM Passive Module, Requires No Power Protocol Transparent Utilizes Industry Standard ITU CWDM Wavelengths Low Insertion Loss Rapid Deployment of Services 4, 5, 8 and 9 Channels Over One Fiber Pair Full Native Mode Performance Easy Installation and Operation UCS Rackmount

Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga Perkins’ CWDM transponder line to deliver carrier class performance at a fraction of the cost of expensive DWDM systems. Each port is capable of receiving discrete CWDM wavelengths from 1470nm to 1610nm, with optional 1310nm pass through channel, and optically multiplexing the wavelengths into one composite. Canoga Perkins is a pioneer in CWDM and is an active member of the CWDM Commercial Interest Group. The passive CWDM module is fully ITU Standards compliant and has successfully attained NEBS Level 3 Compliance. Both 4 channel and 8 channel modules can be fitted in the UCS 1000 chassis. The 4 channel module occupies 1 slot while the 8 channel module occupies 2 slots. Popular applications include point-to-point, used with passive OADMs for Drop and Continue/Insert, SONET/SDH, Gigabit Ethernet aggregation, ESCON/FICON/Fibre Channel aggregation, and much more.

FEATURES OF Canoga Perkins Models 6004 & 6008
4 and 8 Channel CWDM

Passive Module, Requires No Power
Protocol Transparent
Utilizes Industry Standard ITU CWDM Wavelengths
Low Insertion Loss
Rapid Deployment of Services
4, 5, 8 and 9 Channels Over One Fiber Pair
Full Native Mode Performance
Easy Installation and Operation
UCS Rackmount

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number Models 6004& 6008
Product Name 4 and 8 Channel Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
SM LGX CWDM Modules -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SCAPC
View Details