Canoga Perkins Corporation Coarse Wave Division MUX 6004

Description
CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH and others. SNMP Management is key to maximizing circuit and service availability. Loopback Diagnostics localize problems for quicker fault resolution;Multi-Rat e Clock Recovery improves overall performance, and Redundant Optics keep critical applications up during fiber failures. Optical Redundancy primary and secondary fiber paths being either real or CWDM virtual fiber allows back-up configurations that best matches your operations, facility and economic needs. All of this minimizes circuit downtime and maintains the service level your customers expect and demand.
Datasheet
Description
CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH and others. SNMP Management is key to maximizing circuit and service availability. Loopback Diagnostics localize problems for quicker fault resolution;Multi-Rat e Clock Recovery improves overall performance, and Redundant Optics keep critical applications up during fiber failures. Optical Redundancy primary and secondary fiber paths being either real or CWDM virtual fiber allows back-up configurations that best matches your operations, facility and economic needs. All of this minimizes circuit downtime and maintains the service level your customers expect and demand.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Wave Division MUX - 6004 - Canoga Perkins Corporation
Chatsworth, CA, USA
Coarse Wave Division MUX
6004
Coarse Wave Division MUX 6004
CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH and others. SNMP Management is key to maximizing circuit and service availability. Loopback Diagnostics localize problems for quicker fault resolution;Multi-Rat e Clock Recovery improves overall performance, and Redundant Optics keep critical applications up during fiber failures. Optical Redundancy primary and secondary fiber paths being either real or CWDM virtual fiber allows back-up configurations that best matches your operations, facility and economic needs. All of this minimizes circuit downtime and maintains the service level your customers expect and demand.

CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to 1.25 Gbps mean support for nearly all applications, including SAN, Ethernet, Digital Video, SONET/SDH and others.

SNMP Management is key to maximizing circuit and service availability. Loopback Diagnostics localize problems for quicker fault resolution;Multi-Rate Clock Recovery improves overall performance, and Redundant Optics keep critical applications up during fiber failures.

Optical Redundancy primary and secondary fiber paths being either real or CWDM virtual fiber allows back-up configurations that best matches your operations, facility and economic needs.

All of this minimizes circuit downtime and maintains the service level your customers expect and demand.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Wavelength Division Multiplexers (WDM)
Product Number 6004
Product Name Coarse Wave Division MUX
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SC
Multiplexer Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Passive CWDM, Single LGX Mux/Demux, 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ PASS&MON (1%) - PCW1C-8F327-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 1411 nm (14110 Å)
View Details