Canoga Perkins Corporation 4 Channel Wavelength Division Multiplexer Model 6150

Description
Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative FibreXpander instead of laying more fiber. The FibreXpander allows the user to extend up to four applications over one pair of single mode fiber, quadrupling your capacity instantly. Need more channels? Expansion is a breeze with one model number instead of separate line items to order. The FibreXpander is a complete system. Unbox it and install. Virtually plug and play. Protocol independence and rate-agility allows the FibreXpander to accommodate data rates from 8Mbps to 622Mbps. Canoga Perkins has taken the complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications. The system comes fully assembled from the plant to minimize complexity and installation time. The FibreXpander is shipped with all the necessary fiber jumpers. You do not need to worry about forgetting something, it’s all included. A complete system to expand your fiber capacity almost instantly, and without the time and expense of digging. Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. The FibreXpander takes the place of all that at a lowcost, without the complexity. Canoga Perkins’ technology makes it simple. The NEBS Level 3 system not only proves that the product’s design can stand up to extreme conditions, but also collocation with the Service Providers’ equipment is possible, as well as Central Office installation applications. CanogaView™, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provides easy management of the FibreXpander. Local and remote, it’s just like being in front of the equipment.
Description
Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative FibreXpander instead of laying more fiber. The FibreXpander allows the user to extend up to four applications over one pair of single mode fiber, quadrupling your capacity instantly. Need more channels? Expansion is a breeze with one model number instead of separate line items to order. The FibreXpander is a complete system. Unbox it and install. Virtually plug and play. Protocol independence and rate-agility allows the FibreXpander to accommodate data rates from 8Mbps to 622Mbps. Canoga Perkins has taken the complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications. The system comes fully assembled from the plant to minimize complexity and installation time. The FibreXpander is shipped with all the necessary fiber jumpers. You do not need to worry about forgetting something, it’s all included. A complete system to expand your fiber capacity almost instantly, and without the time and expense of digging. Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. The FibreXpander takes the place of all that at a lowcost, without the complexity. Canoga Perkins’ technology makes it simple. The NEBS Level 3 system not only proves that the product’s design can stand up to extreme conditions, but also collocation with the Service Providers’ equipment is possible, as well as Central Office installation applications. CanogaView™, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provides easy management of the FibreXpander. Local and remote, it’s just like being in front of the equipment.

Suppliers

Company
Product
Description
Supplier Links
4 Channel Wavelength Division Multiplexer - Model 6150 - Data Connect Enterprise, Inc.
Olney, MD, USA
4 Channel Wavelength Division Multiplexer
Model 6150
4 Channel Wavelength Division Multiplexer Model 6150
Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative FibreXpander instead of laying more fiber. The FibreXpander allows the user to extend up to four applications over one pair of single mode fiber, quadrupling your capacity instantly. Need more channels? Expansion is a breeze with one model number instead of separate line items to order. The FibreXpander is a complete system. Unbox it and install. Virtually plug and play. Protocol independence and rate-agility allows the FibreXpander to accommodate data rates from 8Mbps to 622Mbps. Canoga Perkins has taken the complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications. The system comes fully assembled from the plant to minimize complexity and installation time. The FibreXpander is shipped with all the necessary fiber jumpers. You do not need to worry about forgetting something, it’s all included. A complete system to expand your fiber capacity almost instantly, and without the time and expense of digging. Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. The FibreXpander takes the place of all that at a lowcost, without the complexity. Canoga Perkins’ technology makes it simple. The NEBS Level 3 system not only proves that the product’s design can stand up to extreme conditions, but also collocation with the Service Providers’ equipment is possible, as well as Central Office installation applications. CanogaView™, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provides easy management of the FibreXpander. Local and remote, it’s just like being in front of the equipment.

Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative FibreXpander instead of laying more fiber. The FibreXpander allows the user to extend up to four applications over one pair of single mode fiber, quadrupling your capacity instantly.

Need more channels? Expansion is a breeze with one model number instead of separate line items to order. The FibreXpander is a complete system. Unbox it and install. Virtually plug and play. Protocol independence and rate-agility allows the FibreXpander to accommodate data rates from 8Mbps to 622Mbps. Canoga Perkins has taken the complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications. The system comes fully assembled from the plant to minimize complexity and installation time. The FibreXpander is shipped with all the necessary fiber jumpers. You do not need to worry about forgetting something, it’s all included. A complete system to expand your fiber capacity almost instantly, and without the time and expense of digging.

Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. The FibreXpander takes the place of all that at a lowcost, without the complexity. Canoga Perkins’ technology makes it simple. The NEBS Level 3 system not only proves that the product’s design can stand up to extreme conditions, but also collocation with the Service Providers’ equipment is possible, as well as Central Office installation applications. CanogaView™, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provides easy management of the FibreXpander. Local and remote, it’s just like being in front of the equipment.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number Model 6150
Product Name 4 Channel Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Passive CWDM, Single LGX Mux/Demux, 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, LC/UPC w/ PASS&MON (1%) - PCW1C-8F327-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 1411 nm (14110 Å)
View Details
Coarse Wave Division MUX - 6004 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SC
View Details