Imao-Fixtureworks Swing Clamps QLSWW

Description
These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is compressed and the tapered surface pushes the balls out to clamp the workpiece. Spring-loaded, these clamps generate constant clamping force with positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. The arm swings completely out of the way to allow for easy loading and unloading of the workpiece. The part number ending with R has a clockwise clamping direction, and the part number ending in L has a counter clockwise clamping direction. Use with a gripper or screw attached to the M6 threaded hole at the end of the arm (available separately). Mounts from the top with two mounting holes. The body and lever arm are made from 1045 alloy steel. The cylinder is made from 4140 alloy steel. The handle is made from black phenolic plastic. All metal parts are electroless nickel plated, providing improved corrosion and wear resistance to increase the life of the clamp in harsh environments.
Request a Quote Datasheet
Description
These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is compressed and the tapered surface pushes the balls out to clamp the workpiece. Spring-loaded, these clamps generate constant clamping force with positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. The arm swings completely out of the way to allow for easy loading and unloading of the workpiece. The part number ending with R has a clockwise clamping direction, and the part number ending in L has a counter clockwise clamping direction. Use with a gripper or screw attached to the M6 threaded hole at the end of the arm (available separately). Mounts from the top with two mounting holes. The body and lever arm are made from 1045 alloy steel. The cylinder is made from 4140 alloy steel. The handle is made from black phenolic plastic. All metal parts are electroless nickel plated, providing improved corrosion and wear resistance to increase the life of the clamp in harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamps - QLSWW - Imao-Fixtureworks
Fraser, MI, United States
Swing Clamps
QLSWW
Swing Clamps QLSWW
These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is compressed and the tapered surface pushes the balls out to clamp the workpiece. Spring-loaded, these clamps generate constant clamping force with positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. The arm swings completely out of the way to allow for easy loading and unloading of the workpiece. The part number ending with R has a clockwise clamping direction, and the part number ending in L has a counter clockwise clamping direction. Use with a gripper or screw attached to the M6 threaded hole at the end of the arm (available separately). Mounts from the top with two mounting holes. The body and lever arm are made from 1045 alloy steel. The cylinder is made from 4140 alloy steel. The handle is made from black phenolic plastic. All metal parts are electroless nickel plated, providing improved corrosion and wear resistance to increase the life of the clamp in harsh environments.

These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is compressed and the tapered surface pushes the balls out to clamp the workpiece. Spring-loaded, these clamps generate constant clamping force with positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. The arm swings completely out of the way to allow for easy loading and unloading of the workpiece. The part number ending with R has a clockwise clamping direction, and the part number ending in L has a counter clockwise clamping direction. Use with a gripper or screw attached to the M6 threaded hole at the end of the arm (available separately). Mounts from the top with two mounting holes. The body and lever arm are made from 1045 alloy steel. The cylinder is made from 4140 alloy steel. The handle is made from black phenolic plastic. All metal parts are electroless nickel plated, providing improved corrosion and wear resistance to increase the life of the clamp in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLSWW
Product Name Swing Clamps
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Side Clamp - CP101 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp type Side / Edge Clamp
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Clamping Width 0.8268 to 1.65 inch (21 to 42 mm)
View Details
Push-pull Snap Clamp - QLSNS - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Compact Toe Clamp - MBCTC - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp type Toe Clamp
View Details