BJ132 hook clamps are compact, high-strength clamps for use in confined spaces, designed to move with the tightening screw to prevent galling. The body is made of SCM440 steel, quenched and tempered, with a black oxide finish. Two variants exist: BJ132-04018 (M4 screw) and BJ132-06022 (M6 screw), with clamping forces of 2.0 kN and 3.5 kN respectively, and allowable screw torques of 2.7 N·m and 7.0 N·m. Weights are 25 g and 45 g. The clamps can be mounted in custom blocks or with BJ530 hook-clamp holders.
Strong & very compact clamp for machining. Can be mounted in a custom part or a standard holder.
Available in 2 thread sizes: M4 or M6
Clamping force: 2000 to 3500N
Material:
Body: SCM440 steel, Quenched and tempered (Black oxide finish)
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | BJ132 |
| Product Name | Hook Clamp |
| Actuation | Manual |
| Clamping Mechanism | Screw |
| Material | Steel |