BJ132-A hook-clamp assemblies are designed for up-and-down motion with a tightening screw to prevent galling, consisting of a clamp body and holder both made from quenched and tempered steel with black oxide finish. The assembly is available in two variants: BJ132-04018A with M4 threading and BJ132-06022A with M6 threading, each with clamping forces of 2.0 kN and 3.5 kN respectively, and allowable screw torques of 2.7 N·m and 7.0 N·m. The parts weigh 55 g and 90 g. The physical dimensions and mounting features are defined by the holder geometry and clamping stroke, but exact size data for the BJ132-A as stated is not specified beyond the variant dimensions.
Strong & very compact clamp assembly for machining. Can be mounted on a fixture plate directly.
Available in 2 thread sizes: M4 or M6.
Clamping force: 2000 to 3500N
Materials:
Clamp body: SCM440 steel, Quenched and tempered (Black oxide finish)
Holder: S45C steel, Quenched and tempered (Black oxide finish)
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | BJ132-A |
| Product Name | Hook-clamp Assemblies |
| Actuation | Manual |
| Clamping Mechanism | Screw |
| Clamp type | Hook / Swing Clamp |