Retractable clamps with cam handle for quick workpiece setup, designed for machining, assembly, and inspection fixtures. The series features a spiral cam mechanism with a 4° cam angle, providing clamping forces up to 5 kN for the QLRE100 and 6 kN for the QLRE150. Body, spindle, and arm are made of quenched and tempered S45C, SCM435, and SCM440 steel with black oxide finish. Clamping height is adjustable, and the clamping stroke ranges from 1.0 to 1.8 mm depending on model. The cam handle operates with a maximum allowable load of 100 to 150 N. A total clamp weight of 244 g for QLRE100 and 468 g for QLRE150 is specified. The part number QLRE matches the series but does not appear as a distinct entry; summary describes the QLRE100 and QLRE150 variants.
Manual retractable clamp for quick workpiece setup. (Cam handle type - space saving handle operation)
The arm retracts for loading/unloading workpiece. Cam handle provides quick clamping with downward pressure just by holding down the handle. Ideal for machining, assembly and inspection fixture. Can clamp both rough and finish surfaces.
Clamp arm moves forward to clamp and backward to unclamp.
Clamping force: 700 to 1100N
Allowable operating load of handle: 100 to 150N
Materials:
Body, Spindle: S45C steel, Quenched and tempered (Black oxide finish)
Arm, Joint: SCM435 steel, Quenched and tempered (Black oxide finish)
Cam handle: SCM440 steel, Quenched and tempered (Black oxide finish)
Manual retractable clamp for quick workpiece setup. (Cam handle type - space saving handle operation)
The arm retracts for loading/unloading workpiece. Cam handle provides quick clamping with downward pressure just by holding down the handle. Ideal for machining, assembly and inspection fixture. Can clamp both rough and finish surfaces.
Clamp arm moves forward to clamp and backward to unclamp.
Clamping force: 700 to 1100N
Allowable operating load of handle: 100 to 150N
Materials:
Body, Spindle: S45C steel, Quenched and tempered (Black oxide finish)
Arm, Joint: SCM435 steel, Quenched and tempered (Black oxide finish)
Cam handle: SCM440 steel, Quenched and tempered (Black oxide finish)
| Imao-Fixtureworks | Imao-Fixtureworks | |
|---|---|---|
| Product Category | Machining Clamps | Machining Clamps |
| Product Number | QLRE | QLRE |
| Product Name | Retractable Clamp (Mini) With Cam Handle | Retractable Clamp (Mini) With Adjustable Handle |
| Clamping Mechanism | Lever | Lever |