Push-pull snap clamps with a handle that clicks at the clamping end, designed for low-profile workholding. The clamping force ranges from 50 N to 140 N depending on the model, and the clamping stroke varies from 12 mm to 22 mm. The handle is locked at the unclamping position and uses a snap-on double-locking system. Clamping is lifted when the reaction force exceeds the rated clamping force. The series includes variants with hex-head bolt mounting (M6×1-20L) and compatibility with angle adaptors and protective spindles.
Compact manual push-pull toggle clamps whose handle clicks at the clamping end. For low profile clamping.
Easy Operation
Clamping bar moves along with push-pull operating handle.
Secure Clamping
The handle clicks at the clamping end.
Clamping Force: 50 - 140 N
Clamping Stroke: 1.5
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | QLSNS |
| Product Name | Push-pull Snap Clamp |
| Actuation | Manual |