Imao-Fixtureworks Thrust Clamps QLRCW

Description
This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar through the middle (sold separately), thrust clamping is achieved. Releasing the handle allows the clamping bar to be retracted for workpiece removal. Choosing a clamping bar with a long projection range allows for clamping recessed or hard to access parts. Used with a clamping pin (not supplied), this clamp also operates as a pull-type clamp. By turning the handle, the base clamp locks onto the pin. An indication line on the body and base of this clamp provides a clear indication of the clamping and unclamping positions. The completion of clamping is indicated by a click, so that anyone can clamp the same way for a safe and reliable fixture. This clamp is available with a clockwise or counterclockwise clamping direction. The body and collet are made from electroless nickel-plated pre-hardened steel. The cover and lever arm are made from electroless nickel-plated 1045 steel. The handle is made from black phenolic plastic.
Request a Quote Datasheet
Description
This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar through the middle (sold separately), thrust clamping is achieved. Releasing the handle allows the clamping bar to be retracted for workpiece removal. Choosing a clamping bar with a long projection range allows for clamping recessed or hard to access parts. Used with a clamping pin (not supplied), this clamp also operates as a pull-type clamp. By turning the handle, the base clamp locks onto the pin. An indication line on the body and base of this clamp provides a clear indication of the clamping and unclamping positions. The completion of clamping is indicated by a click, so that anyone can clamp the same way for a safe and reliable fixture. This clamp is available with a clockwise or counterclockwise clamping direction. The body and collet are made from electroless nickel-plated pre-hardened steel. The cover and lever arm are made from electroless nickel-plated 1045 steel. The handle is made from black phenolic plastic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thrust Clamps - QLRCW - Imao-Fixtureworks
Fraser, MI, United States
Thrust Clamps
QLRCW
Thrust Clamps QLRCW
This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar through the middle (sold separately), thrust clamping is achieved. Releasing the handle allows the clamping bar to be retracted for workpiece removal. Choosing a clamping bar with a long projection range allows for clamping recessed or hard to access parts. Used with a clamping pin (not supplied), this clamp also operates as a pull-type clamp. By turning the handle, the base clamp locks onto the pin. An indication line on the body and base of this clamp provides a clear indication of the clamping and unclamping positions. The completion of clamping is indicated by a click, so that anyone can clamp the same way for a safe and reliable fixture. This clamp is available with a clockwise or counterclockwise clamping direction. The body and collet are made from electroless nickel-plated pre-hardened steel. The cover and lever arm are made from electroless nickel-plated 1045 steel. The handle is made from black phenolic plastic.

This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar through the middle (sold separately), thrust clamping is achieved. Releasing the handle allows the clamping bar to be retracted for workpiece removal. Choosing a clamping bar with a long projection range allows for clamping recessed or hard to access parts. Used with a clamping pin (not supplied), this clamp also operates as a pull-type clamp. By turning the handle, the base clamp locks onto the pin. An indication line on the body and base of this clamp provides a clear indication of the clamping and unclamping positions. The completion of clamping is indicated by a click, so that anyone can clamp the same way for a safe and reliable fixture. This clamp is available with a clockwise or counterclockwise clamping direction. The body and collet are made from electroless nickel-plated pre-hardened steel. The cover and lever arm are made from electroless nickel-plated 1045 steel. The handle is made from black phenolic plastic.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLRCW
Product Name Thrust Clamps
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Ball Clamping Screw, Plastic Ball - BSFJ - Imao-Fixtureworks
Specs
Material Plastic; Steel
View Details
Double-tapped Clamp Straps - BJ159 - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp Straps Strap Only
View Details
Clamping Modules (Flanged) - CP150 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details