Imao-Fixtureworks Clamping Modules (Flanged) CP150

Description
Modular Pull Clamping System - ""Single machining setup"" and ""Quick fixture changing"" Clamp workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! Clamping Force of Module: 5 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 180 to 2000kg Module size: 30, 40, 60, 80 mm Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Modular Pull Clamping System - ""Single machining setup"" and ""Quick fixture changing"" Clamp workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! Clamping Force of Module: 5 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 180 to 2000kg Module size: 30, 40, 60, 80 mm Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Modules (Flanged) - CP150 - Imao-Fixtureworks
Fraser, MI, United States
Clamping Modules (Flanged)
CP150
Clamping Modules (Flanged) CP150
Modular Pull Clamping System - ""Single machining setup"" and ""Quick fixture changing"" Clamp workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! Clamping Force of Module: 5 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 180 to 2000kg Module size: 30, 40, 60, 80 mm Thread size: M6, M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Modular Pull Clamping System - ""Single machining setup"" and ""Quick fixture changing""

Clamp workpiece from the bottom without tool interference! Perfect for machining from 5 sides!

Can work as mechanical zero point clamping system with 0.005mm repeatability!

Clamping Force of Module: 5 to 25kN

Allowable Screw Torque: 8 to 50 Nm

Workpiece Locating Repeatability: Max. 0.005mm

Allowable Workpiece Weight: Max. 180 to 2000kg

Module size: 30, 40, 60, 80 mm

Thread size: M6, M8, M12, M16

Materials:

Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground)

Clamping Nut: SCM440 steel, Quenched and tempered (Black oxide finish)

Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP150
Product Name Clamping Modules (Flanged)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Push Clamps - QLPUW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Clamping Screws - AMWPD-M - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
View Details
Push-pull Snap Clamp - QLSNS - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Jaws for Internal Form Holding - CP127 - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
View Details