BJ159 double-tapped clamp straps are steel (S45C) components, quenched and tempered with a black oxide finish, designed for secure clamping applications. They feature M8×1.25, M10×1.5, M12×1.75, M16×2, or M20×2.5 threaded inserts depending on variant, with clamping forces ranging from 6,900 N to 22,900 N. The body length ranges from 63 mm to 200 mm, width from 25 mm to 50 mm, and height from 16 mm to 66 mm. Each unit weighs between 22 g and 1,445 g, with allowable screw torque values specified up to 136 N·m.
Body
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | BJ159 |
| Product Name | Double-tapped Clamp Straps |
| Actuation | Manual |
| Material | Steel |
| Clamp Straps | Strap Only |