Imao-Fixtureworks
Single-flanged Plastic Guide Roller
GRL-P-L-SUS
Description
Feature
The plastic body provides silent running.
Technical Information
Heatresistant Temperature 105°C
Request a Quote
Email Supplier
Datasheet
Description
Feature
The plastic body provides silent running.
Technical Information
Heatresistant Temperature 105°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Feature
The plastic body provides silent running.
Technical Information
Heatresistant Temperature 105°C
Feature
- The plastic body provides silent running.
Technical Information
- Heatresistant Temperature 105°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Rollers and Idler Rollers |
|
Product Number
|
GRL-P-L-SUS |
|
Product Name
|
Single-flanged Plastic Guide Roller |
|
Type
|
Guide Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Guide Roller
Material
Plastic; Steel
Length/Width
0.4724 to 1.1 inch (12 to 28 mm)
View Details
Type
Guide Roller
Material
Stainless Steel
Features
Grooved
View Details
Type
Guide Roller
Material
Plastic; Steel
Length/Width
0.4724 to 1.1 inch (12 to 28 mm)
View Details
Type
Guide Roller
Material
Plastic; Steel
Features
Grooved
View Details