Imao-Fixtureworks Crown Guide Roller GRL-C

Description
Features Use as rollers for sliding doors or carriers. Medium-duty.
Request a Quote
Description
Features Use as rollers for sliding doors or carriers. Medium-duty.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crown Guide Roller, part number GRL-C, is designed for use as rollers in sliding doors or carriers, classified as medium-duty. The body is made from S45C steel and features an electroless nickel plating for enhanced durability. The product supports various bearing types, with basic load ratings ranging from 840 N to 7650 N, depending on the specific roller size. This roller is compatible with several roller pins, including RLP, RLP-S, RLP-E, and RLP-F series. The specifications indicate that it is suitable for applications requiring reliable performance under moderate loads.

Datasheet Summary
Powered by GS/AI

The Crown Guide Roller, part number GRL-C, is designed for use as rollers in sliding doors or carriers, classified as medium-duty. The body is made from S45C steel and features an electroless nickel plating for enhanced durability. The product supports various bearing types, with basic load ratings ranging from 840 N to 7650 N, depending on the specific roller size. This roller is compatible with several roller pins, including RLP, RLP-S, RLP-E, and RLP-F series. The specifications indicate that it is suitable for applications requiring reliable performance under moderate loads.

Suppliers

Company
Product
Description
Supplier Links
Crown Guide Roller - GRL-C - Imao-Fixtureworks
Fraser, MI, United States
Crown Guide Roller
GRL-C
Crown Guide Roller GRL-C
Features Use as rollers for sliding doors or carriers. Medium-duty.

Features

Use as rollers for sliding doors or carriers. Medium-duty.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Drive Rollers and Idler Rollers
Product Number GRL-C
Product Name Crown Guide Roller
Type Guide Roller
Unlock Full Specs
to access all available technical data

Similar Products

Guide Rollers (Light-duty) - CTG-BR - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.3150 to 0.5906 inch (8 to 15 mm)
View Details
Single-flanged Plastic Guide Roller - GRL-P-L-SUS - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.2362 inch (6 mm)
View Details
Round Plastic Guide Roller - SUS-U-P-G - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Roller Pin - RLP-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Stainless Steel; Steel
Roll Diameter 0.2362 to 0.5906 inch (6 to 15 mm)
View Details