Imao-Fixtureworks Y Groove Guide Roller GRL-Y

Description
Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished round steel bar that is available commercially.
Request a Quote
Description
Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished round steel bar that is available commercially.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GRL-Y is a series of Y-groove guide rollers designed for use as rollers in sliding doors or carriers, accommodating commercially available polished round steel bars. The rollers are available in steel, plastic, and stainless steel variants, with bearing types ranging from 606ZZ to 6202ZZ, and support medium-duty applications. Physical dimensions vary by model, with bore diameters from 6 mm to 15 mm and overall lengths from 12 mm to 28 mm. Retaining rings and roller pins are included as specified per variant. Load ratings for the bearings range from 2260 N to 7650 N for basic dynamic load and 840 N to 3700 N for basic static load, depending on the bearing type.

Datasheet Summary
Powered by GS/AI

GRL-Y is a series of Y-groove guide rollers designed for use as rollers in sliding doors or carriers, accommodating commercially available polished round steel bars. The rollers are available in steel, plastic, and stainless steel variants, with bearing types ranging from 606ZZ to 6202ZZ, and support medium-duty applications. Physical dimensions vary by model, with bore diameters from 6 mm to 15 mm and overall lengths from 12 mm to 28 mm. Retaining rings and roller pins are included as specified per variant. Load ratings for the bearings range from 2260 N to 7650 N for basic dynamic load and 840 N to 3700 N for basic static load, depending on the bearing type.

Suppliers

Company
Product
Description
Supplier Links
Y Groove Guide Roller - GRL-Y - Imao-Fixtureworks
Fraser, MI, United States
Y Groove Guide Roller
GRL-Y
Y Groove Guide Roller GRL-Y
Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished round steel bar that is available commercially.

Features

  • Use as rollers for sliding doors or carriers.
  • Medium-duty
  • This product can accept a polished round steel bar that is available commercially.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Drive Rollers and Idler Rollers
Product Number GRL-Y
Product Name Y Groove Guide Roller
Type Guide Roller
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Roller Pin - RLP-EWA - Imao-Fixtureworks
Specs
Material Steel
Roll Diameter 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Y Groove Guide Roller (Double-row Angular Contact Ball Bearing) - GRL-SWA-Y - Imao-Fixtureworks
Specs
Type Guide Roller
Material Stainless Steel
Features Grooved
View Details
Single-flanged Plastic Guide Roller - GRL-P-L-SUS - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.2362 inch (6 mm)
View Details
Guide Rollers (Light-duty) - CTG-BR - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.3150 to 0.5906 inch (8 to 15 mm)
View Details