Imao-Fixtureworks Cam Handle ECL, ECLN

Description
Features The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for fine adjustment Tecnical Data Operating temperature : max.80°C min. -20°C
Request a Quote Datasheet
Description
Features The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for fine adjustment Tecnical Data Operating temperature : max.80°C min. -20°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Handle - ECL, ECLN - Imao-Fixtureworks
Fraser, MI, United States
Cam Handle
ECL, ECLN
Cam Handle ECL, ECLN
Features The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for fine adjustment Tecnical Data Operating temperature : max.80°C min. -20°C

Features

  • The curved line of handle provides comfortable gripping.
  • ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned.
  • No tool needed for fine adjustment

Tecnical Data

  • Operating temperature : max.80°C min. -20°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number ECL, ECLN
Product Name Cam Handle
Handle Type Adjustable
Colors / Finishes Available Black Matte; Black; Zinc Plated
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide; Insert: Polyacetal; Pin/Stud: Steel (SUM22L) / SUS303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handle - CA-187 / CA-205 - Imao-Fixtureworks
Specs
Handle Type Pull-out Carrying Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
Aluminum Ledge Handle - PH5 - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Andonized Finish, Natural / Black Matte
Handle Material Metal
View Details