Imao-Fixtureworks Steel Equipment Handle MH12

Description
Body Steel(SUM22L) Chrome plated finish
Request a Quote
Description
Body Steel(SUM22L) Chrome plated finish
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel equipment handles with a SUM22L body and chrome plated finish, designed for mounting on equipment. Available in a range of sizes with load capacities up to 500 N and weights ranging from 41 g to 105 g depending on variant. Threaded mounting features include M4×0.7 and M5×0.8 sizes. The handles are identical in material and finish across the series.

Datasheet Summary
Powered by GS/AI

Steel equipment handles with a SUM22L body and chrome plated finish, designed for mounting on equipment. Available in a range of sizes with load capacities up to 500 N and weights ranging from 41 g to 105 g depending on variant. Threaded mounting features include M4×0.7 and M5×0.8 sizes. The handles are identical in material and finish across the series.

Suppliers

Company
Product
Description
Supplier Links
Steel Equipment Handle - MH12 - Imao-Fixtureworks
Fraser, MI, United States
Steel Equipment Handle
MH12
Steel Equipment Handle MH12
Body Steel(SUM22L) Chrome plated finish

Body

  • Steel(SUM22L)
  • Chrome plated finish
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number MH12
Product Name Steel Equipment Handle
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
Material Description Steel (SUM22L)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable-torque Handle - QLTL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish
Handle Material Metal
View Details
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
Tapered Handle - PG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Locking/Latching
View Details
Stainless Steel Revolving Handle - SRG - Imao-Fixtureworks
Specs
Features Revolving Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details