Imao-Fixtureworks Tapered Handle PG

Description
Features Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and 80°C for type PG-N
Request a Quote Datasheet
Description
Features Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and 80°C for type PG-N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapered Handle - PG - Imao-Fixtureworks
Fraser, MI, United States
Tapered Handle
PG
Tapered Handle PG
Features Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and 80°C for type PG-N

Features

  • Push-fit handle that can accept a standard steel bar finished to h9 tolerance.

Technical Information

  • Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and 80°C for type PG-N
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number PG
Product Name Tapered Handle
Handle Type TaperedHandle
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Locking/Latching
Handle Material Plastic
Material Description Body: Phenolic Plastic / Polupropylene
Unlock Full Specs
to access all available technical data

Similar Products

Plastic T-Handle - TH-A - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type T-handle (Tee)
Colors / Finishes Available Black Matte
Handle Material Metal
View Details
Flat Adjustable Handle - HKF, HKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black or Orange Coated
Features Locking/Latching
View Details
Pull Handle - PH7-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Gray / Black
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide
View Details
Ergostyle Adjustable Handle - EAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details