Imao-Fixtureworks Ergostyle Bridge Handle EAG-CF

Description
Can be mounted on diameters of 300mm to 600mm. Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties A handle and caps are packed separately and not delivered in assembly.
Request a Quote Datasheet
Description
Can be mounted on diameters of 300mm to 600mm. Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties A handle and caps are packed separately and not delivered in assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Bridge Handle - EAG-CF - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Bridge Handle
EAG-CF
Ergostyle Bridge Handle EAG-CF
Can be mounted on diameters of 300mm to 600mm. Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties A handle and caps are packed separately and not delivered in assembly.
  • Can be mounted on diameters of 300mm to 600mm.
  • Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties
  • A handle and caps are packed separately and not delivered in assembly.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number EAG-CF
Product Name Ergostyle Bridge Handle
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Plastic
Material Description Handle: Polypropylene; Cap: Polymide; Insert: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Handle - AGR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red Bright / White; Black Matte
Handle Material Plastic
View Details
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details
Rachet Lever - RL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Ratchet
Colors / Finishes Available Black Oxide Finish; Heat Treated to RC58-63
Handle Material Metal
View Details
Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
View Details