Imao-Fixtureworks Ergostyle Pull Handle EFPH-SC

Description
Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6 colors. A body and a cover cap are not supplied in assembly (packed separately)
Request a Quote Datasheet
Description
Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6 colors. A body and a cover cap are not supplied in assembly (packed separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Pull Handle
EFPH-SC
Ergostyle Pull Handle EFPH-SC
Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6 colors. A body and a cover cap are not supplied in assembly (packed separately)
  • Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation
  • Use in hot or highly humid circumstances can deteriorate the plastic material properties.
  • Cover caps are available in 6 colors.
  • A body and a cover cap are not supplied in assembly (packed separately)
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number EFPH-SC
Product Name Ergostyle Pull Handle
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Lever - WL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Black Oxide Finish; Black
Handle Material Metal
View Details
Stainless Steel Handle - MH17 / MH18 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
View Details
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
Ergostyle Handle - ELH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: Glass-fiber Reinforced Polyamide; Insert & Bushing: Brass; Stud: Steel (SUM22L)
Handle Length 1.73 inches (44 mm)
View Details