The CP740 is a retractable one-touch clamping locator designed for quick attachment and release of fixtures with high repeatability. It features a retractable shaft that allows sliding movement without interference, operated by a quarter-turn lever. The part has a clamping force of 2500 N and weighs 350 g. The body is made of SCM415 steel with a carburized-hardened cam shaft and an electroless nickel-plated stainless steel shaft, while the ball and spring are constructed from SUS440C and SUS304, respectively. The mounting flange has a diameter of 40 mm. The unit requires a 20H7 bore and four M4×0.7 screws for installation, with a P.C.D. of 32 mm.
"
Heavy duty quarter-turn fasteners with locating function & high clamping force.
Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation.
Retractable shaft allows the fastener to slide off from a base or plate without interference.
Safe system with high visibility of Locked/Unlocked states by the lever position.
Locating repeatability : 0.02mm
Clamping force : 2500N
Flange diameter : 40mm
"
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | CP740 |
| Product Name | Retractable One-touch Clamping Locator |
| Application | Machine Shop |
| Actuation | Manual |
| Clamping Mechanism | Knob |