CP133 compact toe clamps are side-action clamps designed to apply horizontal and vertical pressure to secure workpieces, preventing lift. The body is made of SCM440 steel with a black oxide finish and HRC33-39 hardness, and includes a fluoro rubber O-ring. The model CP133-04007 has dimensions of 15 mm width, 23 mm length, and 3 mm jaw height, with a clamping force of 2 kN and an allowable screw torque of 2.7 N・m, weighing 13 g. The CP133-05009 variant has a 2.5 mm jaw height, 3 kN clamping force, 5.4 N・m torque, and weighs 27 g. Both use M4 and M5 socket-head cap screws respectively, with locking-pin holes specified for mounting.
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted.
Minimum Body size is only 15x23 mm.
Minimum Jaw height is only 3 mm.
Clamping force: 2000 to 3000N
Materials:
Body: SCM440 steel, HRC33-39 (Black oxide finish)
O-Ring: Fluoro rubber
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | CP133 |
| Product Name | Compact Toe Clamp |
| Actuation | Manual |
| Clamping Mechanism | Screw; Wedge |
| Material | Steel |
| Clamp type | Toe Clamp |