Imao-Fixtureworks Modular Pull Clamping System Hook Type CP160

Description
Modular Pull Clamping System Hook Type Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 320 to 2000kg Module size: 34, 52, 70 mm Thread size: M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: Black polyamide (glass-fiber reinforced) Shaft: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Modular Pull Clamping System Hook Type Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 320 to 2000kg Module size: 34, 52, 70 mm Thread size: M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: Black polyamide (glass-fiber reinforced) Shaft: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Pull Clamping System Hook Type - CP160 - Imao-Fixtureworks
Fraser, MI, United States
Modular Pull Clamping System Hook Type
CP160
Modular Pull Clamping System Hook Type CP160
Modular Pull Clamping System Hook Type Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN Allowable Screw Torque: 8 to 50 Nm Workpiece Locating Repeatability: Max. 0.005mm Allowable Workpiece Weight: Max. 320 to 2000kg Module size: 34, 52, 70 mm Thread size: M8, M12, M16 Materials: Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground) Clamping Nut: Black polyamide (glass-fiber reinforced) Shaft: SCM440 steel, Quenched and tempered (Black oxide finish) Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Modular Pull Clamping System Hook Type

Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining.

Clamping Force of Module: 8 to 25kN

Allowable Screw Torque: 8 to 50 Nm

Workpiece Locating Repeatability: Max. 0.005mm

Allowable Workpiece Weight: Max. 320 to 2000kg

Module size: 34, 52, 70 mm

Thread size: M8, M12, M16

Materials:

Body: SCM440 steel, Induction hardened (Black oxide finish Precision ground)

Clamping Nut: Black polyamide (glass-fiber reinforced)

Shaft: SCM440 steel, Quenched and tempered (Black oxide finish)

Locking Screw: SCM435 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP160
Product Name Modular Pull Clamping System Hook Type
Application Machine Shop; ToolMounting
Actuation Manual
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pair Of Clamp - MVAC-CS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Clamping Width 1.18 to 1.38 inch (30 to 35 mm)
View Details
Ok-vise Clamp, Single Wedge, Smooth Jaws - BK2-VT-SS - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel
Clamping Width 0.8268 inch (21 mm)
View Details
Block Push Clamp - CP110 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Steel
View Details
Hydraulic Clamping Block - MVAC150HB - Imao-Fixtureworks
Specs
Actuation Hydraulic
Material Steel
View Details