Imao-Fixtureworks Jaws for External Form Holding CP126

Description
Machinable jaw for external form clamping. To be used with CP125 Form Holding Clamps. This machinable jaw clamp any shape of workpiece. Diaphragm clamping mechanism allows securely clamp a part with 8 jaw sections. Clamping stroke: 0.15mm (each 8 jaw section) Materials: Jaw: A7075 aluminum, Blue anodized Locking ring: S45C steel (Black oxide finish)
Request a Quote Datasheet
Description
Machinable jaw for external form clamping. To be used with CP125 Form Holding Clamps. This machinable jaw clamp any shape of workpiece. Diaphragm clamping mechanism allows securely clamp a part with 8 jaw sections. Clamping stroke: 0.15mm (each 8 jaw section) Materials: Jaw: A7075 aluminum, Blue anodized Locking ring: S45C steel (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jaws for External Form Holding - CP126 - Imao-Fixtureworks
Fraser, MI, United States
Jaws for External Form Holding
CP126
Jaws for External Form Holding CP126
Machinable jaw for external form clamping. To be used with CP125 Form Holding Clamps. This machinable jaw clamp any shape of workpiece. Diaphragm clamping mechanism allows securely clamp a part with 8 jaw sections. Clamping stroke: 0.15mm (each 8 jaw section) Materials: Jaw: A7075 aluminum, Blue anodized Locking ring: S45C steel (Black oxide finish)

Machinable jaw for external form clamping. To be used with CP125 Form Holding Clamps.

This machinable jaw clamp any shape of workpiece.

Diaphragm clamping mechanism allows securely clamp a part with 8 jaw sections.

Clamping stroke: 0.15mm (each 8 jaw section)

Materials:

Jaw: A7075 aluminum, Blue anodized

Locking ring: S45C steel (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP126
Product Name Jaws for External Form Holding
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Clamp - MBFC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.3110 to 1.19 inch (7.9 to 30.1 mm)
View Details
Fixturing Swivel Screw Clamp, Type A - BJ736-A - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details
Od Holding Clamp - CP120 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
Clamping Base - MVCM150CB - Imao-Fixtureworks
Specs
Material Steel
Clamping Width 5.75 inch (146 mm)
View Details