Imao-Fixtureworks Compact Id Holding Clamp CP131

Description
Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 900 to 9000N Allowable screw torque: 2.1 to 25Nm Materials: Jaw: SNCM439 steel, HRC33-39 (Black oxide finish) Washer: SCM435 steel (Black oxide finish) O-ring: Fluoro rubber
Request a Quote Datasheet
Description
Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 900 to 9000N Allowable screw torque: 2.1 to 25Nm Materials: Jaw: SNCM439 steel, HRC33-39 (Black oxide finish) Washer: SCM435 steel (Black oxide finish) O-ring: Fluoro rubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Id Holding Clamp - CP131 - Imao-Fixtureworks
Fraser, MI, United States
Compact Id Holding Clamp
CP131
Compact Id Holding Clamp CP131
Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 900 to 9000N Allowable screw torque: 2.1 to 25Nm Materials: Jaw: SNCM439 steel, HRC33-39 (Black oxide finish) Washer: SCM435 steel (Black oxide finish) O-ring: Fluoro rubber

Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece.

This unique clamp eliminates the need for complicated fixture and provides simple workholding.

Clamping force: 900 to 9000N

Allowable screw torque: 2.1 to 25Nm

Materials:

Jaw: SNCM439 steel, HRC33-39 (Black oxide finish)

Washer: SCM435 steel (Black oxide finish)

O-ring: Fluoro rubber

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP131
Product Name Compact Id Holding Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Swivel Screw Clamp, Type C - BJ736-C - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details
Clamping Block - MVSP150CU-N - Imao-Fixtureworks
Specs
Material Steel
View Details
ONE-TOUCH INDEXING CLAMPS - QCIC-F - Imao-Fixtureworks
Specs
Application Light Duty (Office or Drafting)
Actuation Manual
Clamping Mechanism Screw
View Details
Spiral Cam Clamp - CP135 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Stainless Steel; Steel
View Details