Imao-Fixtureworks Pull Clamp (Heavy) QLPDH

Description
Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M). Ideal for 5-side machining. Clamping Force: 6000 to 8000N Materials: Body: SCM440 steel, Quenched and tempered (Black oxide finish) Handle Shank: S45C steel, Quenched and tempered (Black oxide finish) Handle: Black Phenolic plastic
Request a Quote Datasheet
Description
Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M). Ideal for 5-side machining. Clamping Force: 6000 to 8000N Materials: Body: SCM440 steel, Quenched and tempered (Black oxide finish) Handle Shank: S45C steel, Quenched and tempered (Black oxide finish) Handle: Black Phenolic plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Clamp (Heavy) - QLPDH - Imao-Fixtureworks
Fraser, MI, United States
Pull Clamp (Heavy)
QLPDH
Pull Clamp (Heavy) QLPDH
Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M). Ideal for 5-side machining. Clamping Force: 6000 to 8000N Materials: Body: SCM440 steel, Quenched and tempered (Black oxide finish) Handle Shank: S45C steel, Quenched and tempered (Black oxide finish) Handle: Black Phenolic plastic

Heavy duty Manual Pull Clamp for quick workpiece setup.

Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X, PTPDH-M).

Ideal for 5-side machining.

Clamping Force: 6000 to 8000N

Materials:

Body: SCM440 steel, Quenched and tempered (Black oxide finish)

Handle Shank: S45C steel, Quenched and tempered (Black oxide finish)

Handle: Black Phenolic plastic

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLPDH
Product Name Pull Clamp (Heavy)
Actuation Manual
Clamping Mechanism Lever
Material Steel
Clamp type Pull Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Plates - SKPDE - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Clamping Mechanism Lever
Material Aluminum; Die-cast Zinc (ZDC1)
View Details
Hold Down Clamp - KPHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.7874 inch (20 mm)
View Details
Retractable Clamp (Mini) With Cam Handle - QLRE - Imao-Fixtureworks
Specs
Clamping Mechanism Lever
Material Steel
Load Limit 157 to 247 lbs (71.37 to 112 kg)
View Details
Modular Pull Clamping System Hook Type - CP160 - Imao-Fixtureworks
Specs
Application Machine Shop; ToolMounting
Actuation Manual
Clamping Mechanism Screw
View Details