Imao-Fixtureworks Ball Knob (Self-locking) BLG

Description
The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times. Working temperature : Between -20°C and 110°C.
Request a Quote Datasheet
Description
The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times. Working temperature : Between -20°C and 110°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Knob (Self-locking) - BLG - Imao-Fixtureworks
Fraser, MI, United States
Ball Knob (Self-locking)
BLG
Ball Knob (Self-locking) BLG
The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force. Knobs can be repeatedly loaded and unloaded up to several times. Working temperature : Between -20°C and 110°C.

The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration.

  • No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance.
  • Elastic polyamide insert provides firm gripping that is not affected by vibrations or normal pull-out force.
  • Knobs can be repeatedly loaded and unloaded up to several times.
  • Working temperature : Between -20°C and 110°C.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number BLG
Product Name Ball Knob (Self-locking)
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
Knob Material Plastic
Material Description Knob: Phenolic Plastic; Insert: Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knob - EK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black
Knob Material Plastic
View Details
Soft-touch Knurled Knob - KG60SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Features Knurled
Knob Material Plastic
View Details
Stainless Steel Hand Knob - CK-SUS - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Plastic Locking Key Knob - LK,LS - Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details