Imao-Fixtureworks Tapered Knob (Self-locking) CG

Description
The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance. Working temperature : Between -20°C and 110°C
Request a Quote Datasheet
Description
The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance. Working temperature : Between -20°C and 110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapered Knob (Self-locking) - CG - Imao-Fixtureworks
Fraser, MI, United States
Tapered Knob (Self-locking)
CG
Tapered Knob (Self-locking) CG
The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance. Working temperature : Between -20°C and 110°C

The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance.

  • Working temperature : Between -20°C and 110°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number CG
Product Name Tapered Knob (Self-locking)
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
Knob Material Plastic
Material Description Knob: Phenolic Plastic; Threaded Insert: Brass
Diameter / Width 0.5906 to 1.57 inches (15 to 40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Indicator Knob - INK - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Insert: Brass
Features Indicator / Pointer
Knob Material Plastic
View Details
Aluminum Hand Knob - ALCK - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Plastic Indicator Lobe Knob - DTK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Black Matte; Black Oxide Finish
Features Indicator / Pointer
View Details
Revolving Ball Knob - RBG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black Matte
Knob Material Plastic
View Details