ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH103UWC

Description
Win Source Part Number: 1238149-SSF-LXH103UW C Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 500 Configuration: Single Viewing Angle: 34° Millicandela Rating: 1200mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2026,SSFLXH103UWC Base Product Number: SSF-LXH103
Request a Quote Datasheet
Description
Win Source Part Number: 1238149-SSF-LXH103UW C Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 500 Configuration: Single Viewing Angle: 34° Millicandela Rating: 1200mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2026,SSFLXH103UWC Base Product Number: SSF-LXH103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238149-SSF-LXH103UWC
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238149-SSF-LXH103UWC
Win Source Part Number: 1238149-SSF-LXH103UW C Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 500 Configuration: Single Viewing Angle: 34° Millicandela Rating: 1200mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2026,SSFLXH103UWC Base Product Number: SSF-LXH103

Win Source Part Number: 1238149-SSF-LXH103UWC
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: White
Package: Bulk
Voltage Rating: 3.6V
Standard Package: 500
Configuration: Single
Viewing Angle: 34°
Millicandela Rating: 1200mcd
Wavelength - Peak: 550nm
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2026,SSFLXH103UWC
Base Product Number: SSF-LXH103

Buy Now Datasheet
Cbi, 3Mm, White, 1200Mcd; Led Color Lumex - 77M1091 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 3Mm, White, 1200Mcd; Led Color Lumex
77M1091
Cbi, 3Mm, White, 1200Mcd; Led Color Lumex 77M1091
CBI, 3MM, WHITE, 1200MCD; LED Color:White; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:1.2cd; Forward Voltage:3.3V; Viewing Angle:34°; Height:7.4mm; Width:4.6mm RoHS Compliant: Yes

CBI, 3MM, WHITE, 1200MCD; LED Color:White; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:1.2cd; Forward Voltage:3.3V; Viewing Angle:34°; Height:7.4mm; Width:4.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238149-SSF-LXH103UWC 77M1091
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Cbi, 3Mm, White, 1200Mcd; Led Color Lumex
LED Type White; White White; White
Peak Wavelength 550 nm (5500 Å)
Viewing Angle 34 degrees 34 degrees
Additional Wavelength 550nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details