ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXL1206SIC-TR

Description
Win Source Part Number: 1241733-SML-LXL1206S IC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 1.50mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.00mm L x 1.50mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXL1206SIC-TRR Base Product Number: SML-LXL1206
Request a Quote Datasheet
Description
Win Source Part Number: 1241733-SML-LXL1206S IC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 1.50mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.00mm L x 1.50mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXL1206SIC-TRR Base Product Number: SML-LXL1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241733-SML-LXL1206SIC-TR
Optoelectronics - LED Indication - Discrete 1241733-SML-LXL1206SIC-TR
Win Source Part Number: 1241733-SML-LXL1206S IC-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 1.50mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.00mm L x 1.50mm W Lens Style: Round with Flat Top Lens Size: 1.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXL1206SIC-TRR Base Product Number: SML-LXL1206

Win Source Part Number: 1241733-SML-LXL1206SIC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 1.50mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.00mm L x 1.50mm W
Lens Style: Round with Flat Top
Lens Size: 1.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LXL1206SIC-TRR
Base Product Number: SML-LXL1206

Buy Now Datasheet
1.6X3Mm Pcb Smt Lnsd Ledred Wtr Clr T&r Rohs Compliant Lumex - 19J8764 - Newark, An Avnet Company
Chicago, IL, United States
1.6X3Mm Pcb Smt Lnsd Ledred Wtr Clr T&r Rohs Compliant Lumex
19J8764
1.6X3Mm Pcb Smt Lnsd Ledred Wtr Clr T&r Rohs Compliant Lumex 19J8764
1.6x3mm PCB SMT LNSD LEDRED WTR CLR T&R RoHS Compliant: Yes

1.6x3mm PCB SMT LNSD LEDRED WTR CLR T&R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241733-SML-LXL1206SIC-TR 19J8764
Product Name Optoelectronics - LED Indication - Discrete 1.6X3Mm Pcb Smt Lnsd Ledred Wtr Clr T&r Rohs Compliant Lumex
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details