ITW Electronic Component Solutions - Lumex LED Indication - Discrete CCL-LX45GT

Description
Green LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1353-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1353-1-ND
LED Indication - Discrete 67-1353-1-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1353-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1353-6-ND
LED Indication - Discrete 67-1353-6-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1353-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1353-2-ND
LED Indication - Discrete 67-1353-2-ND
Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Green LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Led, Green, 2Mm, 7Mcd, 565Nm; Led Color Lumex - 09J9539 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 7Mcd, 565Nm; Led Color Lumex
09J9539
Led, Green, 2Mm, 7Mcd, 565Nm; Led Color Lumex 09J9539
LED, GREEN, 2MM, 7MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:7mcd; Viewing Angle:180°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2MM, 7MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:7mcd; Viewing Angle:180°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED - 70127401 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED
70127401
LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED 70127401
LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED

LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1353-1-ND 09J9539 70127401
Product Name LED Indication - Discrete Led, Green, 2Mm, 7Mcd, 565Nm; Led Color Lumex LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED
LED Package: 2-SMD, No Lead 2mm
LED Type Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 180 degrees 180 degrees
Luminous Intensity 7 milliCandela 7 milliCandela 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details