ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343WBC7T31

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343WBC7T31-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343WBC7T31-ND
LED Indication - Discrete 846-SLR343WBC7T31-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR343WBC7T31
1096873-SLR343WBC7T31
LED Indication - Discrete - SLR343WBC7T31 1096873-SLR343WBC7T31
Manufacturer: Rohm Semiconductor Win Source Part Number: 1096873-SLR343WBC7T3 1 Packaging: Bulk Color: White Mounting: Through Hole Forward Voltage: 3.2V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 680mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Height (Max): 5.60mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1096873-SLR343WBC7T31
Packaging: Bulk
Color: White
Mounting: Through Hole
Forward Voltage: 3.2V
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 680mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 20mA
Height (Max): 5.60mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343WBC7T31
Standard LEDs - Through Hole SLR343WBC7T31
Standard LEDs - Through Hole LED;WH 3mm40 DEG ANGLE STANDARD

Standard LEDs - Through Hole LED;WH 3mm40 DEG ANGLE STANDARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343WBC7T31-ND 1096873-SLR343WBC7T31 SLR343WBC7T31
Product Name LED Indication - Discrete LED Indication - Discrete - SLR343WBC7T31 Standard LEDs - Through Hole
LED Package: Radial
LED Type White White; White
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 846-SLA-370MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-XLFRS12WVC-ND - DigiKey
Specs
LED Package: Radial
LED Type Pink
Viewing Angle 20 degrees
View Details