Opto Diode Corporation, an ITW Company 1 mm2 Photodiode in TO-18 Pkg ODD-1

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 mm2 Photodiode in TO-18 Pkg - ODD-1 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
1 mm2 Photodiode in TO-18 Pkg
ODD-1
1 mm2 Photodiode in TO-18 Pkg ODD-1
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-1-ND
Photodiodes ODD-1-ND
Photodiode 940nm

Photodiode 940nm

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-1 ODD-1-ND
Product Name 1 mm2 Photodiode in TO-18 Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-18 THT
Active Area Diameter or Length 1.35 to 0.7600 mm (0.0531 to 0.0299 inch)
Sensitivity 0.3600 to 0.4000 A/W 0.4000 A/W
Rise Time 8 to 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Schmitt trigger circuit photo IC - S6289 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
IRD UV Photodiodes - AXUV High Speed - AXUV63HS1 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Leaded
Active Area Diameter or Length 9 mm (0.3543 inch)
View Details
2 suppliers