Opto Diode Corporation, an ITW Company IRD UV Photodiodes - AXUV High Speed AXUV63HS1

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRD UV Photodiodes - AXUV High Speed - AXUV63HS1 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
IRD UV Photodiodes - AXUV High Speed
AXUV63HS1
IRD UV Photodiodes - AXUV High Speed AXUV63HS1
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - 958-1013-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1013-ND
Photodiodes 958-1013-ND
Photodiode 2ns

Photodiode 2ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number AXUV63HS1 958-1013-ND
Product Name IRD UV Photodiodes - AXUV High Speed Photodiodes
Photodiode Spectral Response UV IR
Photodiode Package Leaded THT
Active Area Diameter or Length 9 mm (0.3543 inch)
Rise Time 2 ns 2 ns
Quantum Efficiency 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S3588-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - ODA-6W-100M-ND - DigiKey
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details